IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > PoE adapters & injectors > D-link DWL-P200/E

Power over Ethernet Adapter

Brand: D-link
Product code: DWL-P200/E
EAN/UPC code: 790069268489, 0790069268434, 0790069268489, 790069268434
Category: PoE adapters & injectors 
Release date: 07 Jul 2006
Info modified on: 07 Sep 2008 05:27:12
Warranty: 2 years.
Power Over Ethernet Adapter
DWL-P200/E D-link
48k

Power Over Ethernet Adapter
The DWL-P200 Power Over Ethernet (PoE) adapter is designed to supply operational power to surveillance cameras and wireless LAN devices such as access points, bridges and routers. It enable power current to travel on the Ethernet network cable, thus eliminates the need to directly connect a power supply to the wireless LAN device. The DWL-P200 supports both 5VDC ... More>>>

Specs
Alternatives
Options
Networking
Power over Ethernet (PoE) 48 V
Connectivity
I/O ports RJ-45
Weight & dimensions
Dimensions W x D x H 81 x 52 x 28 mm
Energy management
AC adapter input voltage 100/240 V
Energy management
AC adapter frequency 50 - 60 Hz
Environmental conditions
Operating humidity range 10-80 %
Storage temperature range (T-T) -40-70 °C
Operating temperature range (T-T) 0 - 40 °C
Storage humidity 5-90 %
47 offers, from 33.50